EN
  • EN
  • DE

SN74HC4078AN

Part No SN74HC4078AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-INPUT OR/NOR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254657-SN74HC4078AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC4078AN CAD Model

Description

Product Overview: SN74HC4078AN

The SN74HC4078AN is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for their expertise in semiconductor design and production. This particular chip falls under the category of logic gates, specifically an 8-input positive-NOR gate. It is designed to operate with a wide range of supply voltages, from 2V to 6V, making it versatile for various applications in electronic circuits.

Key Features

  • Logic Type: 8-Input Positive-NOR Gate
  • Operating Voltage Range: 2V to 6V, accommodating a variety of logic levels and providing flexible design options.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring compatibility with a range of digital circuits.
  • High On-Output Current: Delivers up to 5.2 mA at 5V, providing robust signal integrity for connected components.
  • Low Power Consumption: Typical power down condition of 20 nA, contributing to energy-efficient designs.
  • Package: Housed in a 14-pin PDIP (Plastic Dual-In-line Package), which is widely used and easy to handle in various PCB layouts.
  • Temperature Range: Operational between -40°C to 85°C, suitable for industrial environments.

Applications

The SN74HC4078AN is ideal for a multitude of electronic applications. It's commonly used in logic systems that require a NOR function with multiple inputs, such as control systems, computing devices, and signal processing units. Its ability to interface with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies also makes it a good fit for mixed-signal environments.

Quality and Reliability

Texas Instruments ensures that the SN74HC4078AN meets the highest quality and reliability standards. The device undergoes rigorous testing and validation processes, which is a testament to TI's commitment to providing industry-leading components. Whether used in commercial electronics or more demanding industrial applications, this NOR gate IC is designed to perform reliably over its intended lifespan.

Conclusion

The SN74HC4078AN from Texas Instruments is a testament to their legacy of producing high-quality integrated circuits. This 8-input positive-NOR gate is a versatile component that offers reliable performance across a range of operating conditions and applications, making it a valuable addition to any electronic design project.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess