The SN74HC4075N, manufactured by Texas Instruments, is a logic gate device that belongs to the 74HC series. This integrated circuit is designed to perform the logical OR function with three inputs. It is a high-speed CMOS device that offers the same high speed and drive capabilities as LSTTL with significantly reduced power consumption.
Key Features
- Logic Type: Triple 3-input OR Gate
- Package: 14-pin PDIP (Plastic Dual-In-Line Package)
- Operating Voltage: 2 V to 6 V
- High-Current Outputs: Can drive up to 15 LSTTL loads
- Low Power Consumption: 20-µA Max ICC
- High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
Applications
The SN74HC4075N is versatile and can be used in a variety of digital applications such as:
- Logic gate functions in computing
- Signal processing
- Control systems
- Communication systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HC4075N is no exception. It is designed to meet the stringent requirements of the electronics industry and is suitable for use in commercial, industrial, and military-grade applications.
Environmental and Regulatory Compliance
The SN74HC4075N complies with the RoHS directive, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium. This makes it an environmentally friendly choice for electronic circuit design.
Support and Resources
Texas Instruments provides extensive support and resources for the SN74HC4075N, including datasheets, technical documents, application notes, and design resources to facilitate the integration of this component into various projects.