EN
  • EN
  • DE

SNJ55LBC175W

Part No SNJ55LBC175W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Quadruple Low-Power Differential Line eceiver 16-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 10 Mbps
Height 2.03 mm
Lead Free Contains Lead
Length 10.3 mm
Logic Function Receiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 20 mA
Number of Pins 16
Number of Receivers 4
Operating Supply Voltage 5 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Thickness 1.65 mm
Width 6.73 mm
Win Source Part Number 1009947-SNJ55LBC175W
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ55LBC175W CAD Model

Description

The SNJ55LBC175W is a state-of-the-art quadruple differential line driver designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance integrated circuit is part of TI's extensive line of interface products and is specifically crafted to deliver reliable, high-speed data transmission over differential lines.

Key Features

  • Robust Electrical Characteristics: The SNJ55LBC175W offers excellent electrical characteristics that ensure signal integrity, including controlled output skew, low electromagnetic interference (EMI), and reduced power consumption.
  • Differential Output: The device's differential output enables it to transmit data with high noise immunity, making it suitable for harsh industrial environments where signal integrity is crucial.
  • Wide Operating Temperature Range: This line driver operates over a wide temperature range, making it ideal for military and aerospace applications that require consistent performance under extreme conditions.
  • Compatibility: The SNJ55LBC175W is compatible with the ANSI TIA/EIA-422-B and ITU-T V.11 standards, ensuring interoperability with a broad range of existing systems and standards.

Applications

The SNJ55LBC175W is designed for use in applications that demand high-speed and reliable data transmission. It is particularly well-suited for:

  • Digital data transmission systems
  • Telecommunications equipment
  • Industrial control and factory automation
  • Military and aerospace technology
  • Instrumentation and test equipment

Quality and Reliability

TI's commitment to quality ensures that the SNJ55LBC175W meets the highest industry standards for reliability and performance. Each device undergoes rigorous testing and validation to ensure it meets TI's stringent requirements, providing designers with confidence in their system designs.

Environmental Commitment

As part of Texas Instruments' dedication to environmental stewardship, the SNJ55LBC175W is produced with eco-friendly materials and processes, aligning with global environmental regulations and standards.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website, where they can also find tools to facilitate the integration of the SNJ55LBC175W into their projects.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 792 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess