EN
  • EN
  • DE

SN74HC393DB

Part No SN74HC393DB
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTR DL 4BIT 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 36 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74HC393
Standard Package 80 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671945-SN74HC393DB
Ultra Librarian 3D Model Ultra Librarian SN74HC393DB CAD Model

Description

The SN74HC393DB from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit, designed for use in a wide array of digital applications. This IC is part of the 74HC family, which is well-known for its high-speed CMOS technology. The SN74HC393DB is especially suitable for those applications requiring a reliable counting solution with medium-speed operation.

Key Features

  • Counting Sequence: The device features two individual counters with a binary sequence, providing versatility in counting operations.
  • High-Speed Performance: It operates at a typical frequency of up to 70 MHz, ensuring swift response times for counting applications.
  • Wide Operating Voltage: The SN74HC393DB can function over a broad voltage range from 2V to 6V, making it adaptable to various power supply levels.
  • Output Drive Capability: This counter can drive up to 10 LSTTL loads, which allows for direct interfacing with numerous logic families.
  • Low Power Consumption: The device benefits from CMOS technology, which ensures low power dissipation.

Applications

The versatility of the SN74HC393DB makes it an ideal choice for a variety of applications, including:

  • Frequency division
  • Time-delay generation
  • Event counting
  • Digital timers and clocks
  • Sequential state machines

Product Specifications

Available in a small-outline package, the SN74HC393DB is designed for optimized space utilization on printed circuit boards. It features a dual-in-line 14-pin configuration which allows for easy integration into existing designs. The IC is characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of environmental conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74HC393DB is no exception, undergoing rigorous testing to meet stringent industry standards for performance and longevity. Users can trust this component for consistent operation and durability in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4045 $50.5625
305+ $0.3319 $101.2295
470+ $0.3216 $151.1520
645+ $0.3112 $200.7240
835+ $0.3008 $251.1680
1,115+ $0.2697 $300.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess