EN
  • EN
  • DE

SN74HC373NSRE4

Part No SN74HC373NSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH OCTAL TRANSP D 20SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74HC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 15ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74HC373
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257304-SN74HC373NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC373NSRE4 CAD Model

Description

The SN74HC373NSRE4, manufactured by Texas Instruments, is a high-performance, octal transparent D-type latch integrated circuit designed to be used in a wide range of digital applications. This IC is part of the 'HC' series, signifying that it is fabricated using the company's advanced high-speed CMOS technology.

Key Features

  • Logic Type: D-Type Latch
  • Number of Channels: 8
  • Output Type: Tri-State
  • Operating Voltage: 2 V to 6 V
  • Output Current: 6 mA
  • Propagation Delay Time: 13 ns at 6 V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: SO
  • Mounting Type: Surface Mount

Product Description

The SN74HC373NSRE4 is designed with eight latches with 3-state outputs for bus-oriented applications. The device features a wide operating voltage range from 2 V to 6 V and can drive up to 6 mA of output current, making it suitable for interfacing with a variety of other logic families.

Each latch is equipped with a D-type flip-flop that captures the state of the data input (D) when the latch-enable (LE) input is high. The data is retained as long as the LE is held high and can be retained or transferred to the outputs when LE is taken low. The output control (OC) overrides the latch function when high, forcing the outputs to assume a high-impedance state, thus enabling the outputs to interface directly with bus lines or buffer memory address registers.

The propagation delay time of this device is 13 ns at a supply voltage of 6 V, which allows for fast data transfer and processing, a critical feature in high-speed systems. Moreover, the SN74HC373NSRE4 operates within a temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.

With its robust design and versatile features, the SN74HC373NSRE4 from Texas Instruments is an excellent choice for applications that require high-speed, octal transparent latches with tri-state outputs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2630 $51.2850
465+ $0.2158 $100.3470
720+ $0.2091 $150.5520
990+ $0.2024 $200.3760
1,280+ $0.1956 $250.3680
1,715+ $0.1754 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238,022 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess