EN
  • EN
  • DE

SN74HC365DT

Part No SN74HC365DT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 16SOIC / Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC365
Other Names TEXTISSN74HC365DT,SN74HC365DTE4,SN74HC365DTG4,SN74HC365DTE4,2156-SN74HC365DT,2156-SN74HC365DT-TITR,SN74HC365DTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259600-SN74HC365DT
Ultra Librarian 3D Model Ultra Librarian SN74HC365DT CAD Model

Description

The SN74HC365DT from Texas Instruments is a high-performance hex bus driver IC that features six independent bus drivers with 3-state outputs. Designed for use in a wide range of applications, this device is particularly well-suited for driving bus lines or buffer memory address registers. Its robust construction and cutting-edge technology ensure reliable performance and compatibility with standard logic families.

Key Features:

  • Logic Type: Bus Driver
  • Number of Circuits: Six independent drivers
  • Output Type: 3-State, allowing for bus line control
  • Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic levels
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Package / Case: SOIC-16, a compact surface-mount package
  • Logic Family: HC, compatible with high-speed CMOS logic
  • Propagation Delay Time: Fast signal processing for efficient operation

Applications:

The SN74HC365DT is versatile and can be used in a variety of digital applications, including:

  • Buffering and driving bus lines
  • Memory address registers
  • Data transmission systems
  • Control systems
  • Computers and computer peripherals

Quality and Reliability:

As with all Texas Instruments products, the SN74HC365DT is manufactured to the highest standards of quality and reliability. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and stability.

Ordering Information:

The SN74HC365DT is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and product information, please refer to the Texas Instruments website or contact your local distributor.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1670 $50.1000
640+ $0.1565 $100.1600
995+ $0.1512 $150.4440
1,425+ $0.1406 $200.3550
1,850+ $0.1353 $250.3050
2,310+ $0.1301 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,090 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess