The SN74HC32AN is a high-quality, high-performance quadruple 2-input positive-OR gate IC (Integrated Circuit) produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures a wide array of innovative digital and analog ICs.
- Applications: Data processing, industrial, commercial, and consumer electronics
- Gates: Four independent 2-input positive-OR gates
- Boolean function: Y = A + B or Y = A.B in positive logic
- Operating Voltage Range: 2 to 6V
- Propagation Delay Time: 14ns @ 5V
- Noise Immunity: High noise immunity
- Technology: Advanced CMOS technology
- Quiescent Current: 2μA @ 5V
- Operating Temperature Range: -40 to 85°C
- Package: 14-pin DIP (Dual In-line Package)
- Compliance: RoHS compliant