Product Overview: SN74HC273QPWRQ1
The SN74HC273QPWRQ1 from Texas Instruments is a high-performance, automotive-grade octal D-type flip-flop with a clear feature, designed to operate in the demanding environments of automotive and industrial applications. This integrated circuit is part of Texas Instruments' 74HC logic family, which is well-known for its robustness and compatibility with a wide range of systems.
Key Features
- Logic Type: Octal D-type flip-flop with clear
- Operating Voltage Range: 2 V to 6 V, accommodating various logic levels and providing design flexibility.
- High-Current Outputs: Can drive up to 15 LSTTL loads, ensuring compatibility with various types of digital circuits.
- Automotive Qualification: Qualified for automotive applications, meeting stringent industry standards for reliability and performance under harsh conditions.
- Wide Operating Temperature: Capable of operating over a temperature range of -40°C to 85°C, making it suitable for use in extreme environments.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic components.
Applications
The SN74HC273QPWRQ1 is designed for a broad range of applications, particularly in the automotive sector where reliability and durability are critical. It is commonly used in:
- Engine control units (ECUs)
- Body control modules (BCMs)
- Infotainment systems
- Advanced driver-assistance systems (ADAS)
- Industrial control systems
- Any application requiring a robust flip-flop solution
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of automotive and industrial environments. The SN74HC273QPWRQ1 is no exception, providing the performance and reliability expected from a leading semiconductor manufacturer. With its advanced design and thorough testing, this product ensures that your systems operate with precision and stability, even under the most challenging conditions.