EN
  • EN
  • DE

SN74HC259AN

Part No SN74HC259AN
Manufacturer Texas Instruments
Catalog Logic - Latches
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 14ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
Win Source Part Number 838345-SN74HC259AN
Ultra Librarian 3D Model Ultra Librarian SN74HC259AN CAD Model

Description

The SN74HC259AN from Texas Instruments is a high-performance, 8-bit addressable latch designed for use in a wide array of digital logic systems. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology. The device features low power consumption and a broad operating voltage range, making it suitable for interfacing with both CMOS and TTL logic levels.

Key Features

  • Logic Type: 8-Bit Addressable Latch
  • Operating Voltage: 2V to 6V
  • Output Current: -5.2 mA / 5.2 mA
  • IC Package Type: DIP, 16 Pin configuration
  • Propagation Delay Time: 13 ns at 4.5V
  • Operating Temperature: -40°C to 85°C

Product Description

The SN74HC259AN is adept at storing data bits within its 8-bit memory. Each bit can be addressed individually, allowing for precise control over the stored data. The device can be used in various applications such as data multiplexing, signal gating, and as a function generator. Its addressable latch function allows for selective setting or resetting of individual bits, which is particularly useful in control and status register applications.

Constructed in a robust DIP (Dual In-line Package), the SN74HC259AN ensures easy integration into socketed or breadboard-based prototypes as well as permanent circuit board installations. The pin configuration is laid out to facilitate straightforward connectivity with other digital components.

Reliability is a hallmark of Texas Instruments' components, and the SN74HC259AN is no exception. The device's wide operating temperature range ensures stable performance in varied environmental conditions, making it a reliable choice for industrial, automotive, and consumer electronics applications.

Applications

  • Memory registers
  • Control registers
  • Power management
  • Logic circuit development
  • Industrial electronics

In summary, the SN74HC259AN is a versatile and reliable component that can be deployed in numerous digital logic applications where individual bit manipulation is required. Its ease of use, combined with Texas Instruments' reputation for quality, makes it an essential part of any electronics toolkit.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9788 $54.7668
25+ $4.0852 $102.1300
38+ $3.9576 $150.3888
53+ $3.8299 $202.9847
68+ $3.7022 $251.7496
91+ $3.3192 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess