Product Overview: SN74HC244DBRG4
The SN74HC244DBRG4 is a state-of-the-art octal buffer and line driver designed by Texas Instruments to specifically cater to the needs of high-speed signal transmission while minimizing power consumption. This integrated circuit (IC) is a part of the 74HC family, which is well-known for its high-speed CMOS technology. The device is particularly designed to offer a high-performance solution for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 2V to 6V
- Output Current: High/Low levels of -7.8mA / 24mA
- Propagation Delay Time: 13ns at 4.5V
- IC Package Type: SSOP (Shrink Small Outline Package)
- Mounting Type: Surface Mount
- Operating Temperature Range: -40°C to 85°C
Applications
The SN74HC244DBRG4 is suitable for a wide array of applications, from personal electronics to industrial systems. It is commonly used in:
- Bus driving
- Memory address driving
- Data transmission systems
- Buffering in data communication infrastructures
- Signal distribution and amplification
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the SN74HC244DBRG4 is no exception. This product is manufactured under strict quality control standards and is designed to meet or exceed industry requirements for performance and reliability. The device is RoHS compliant, ensuring it meets environmental standards by restricting the use of certain hazardous substances in electronic equipment.
Conclusion
With its robust design, versatile features, and reliable performance, the SN74HC244DBRG4 from Texas Instruments stands out as an excellent choice for designers looking for a high-quality octal buffer/line driver. Whether it's for driving bus lines or buffering data in high-speed communication systems, this IC provides a top-tier solution for a multitude of electronic applications.