Product Overview: SN74HC240PWRG4
The SN74HC240PWRG4 is a high-performance, octal buffer/line driver designed by Texas Instruments to provide high-speed drive with low power consumption. This integrated circuit is part of the 74HC series and is fabricated with silicon gate CMOS technology, ensuring robust performance and reliability.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and making it suitable for interfacing with both TTL and CMOS logic.
- Drive Capability: Capable of driving 15 LSTTL loads, providing ample current for most applications.
- Output Current: High current outputs drive up to 15 LSTTL loads, with ±6-mA output drive at 5 V.
- IC Package Type: TSSOP, a thin profile that is ideal for space-constrained applications.
- Pin Count: 20 pins, offering a compact solution for complex circuit designs.
- Operating Temperature: Designed to operate between -40°C and 85°C, ensuring reliable performance in a wide range of environmental conditions.
Applications
The SN74HC240PWRG4 is versatile and can be used in various applications, including:
- Buffer/Driver for bus lines, address lines, and control lines
- Memory address drivers
- Clock drivers
- Input/Output port drivers
- Data transmission lines
Quality and Reliability
As with all Texas Instruments products, the SN74HC240PWRG4 has been rigorously tested to meet high standards of quality and reliability. It is RoHS compliant and is designed to minimize power consumption while maximizing functionality, making it an excellent choice for power-sensitive applications.
Ordering Information
The SN74HC240PWRG4 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Texas Instruments provides comprehensive technical support and resources to assist with the integration of this IC into your designs.