EN
  • EN
  • DE

SN74HC240DBR

Part No SN74HC240DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1008311-SN74HC240DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC240DBR CAD Model

Description

SN74HC240DBR Octal Buffer/Line Driver from Texas Instruments

The SN74HC240DBR is a high-performance, octal buffer and line driver designed to provide both high-speed and high-current drive capabilities. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the 74HC series, well-known for its robustness and versatility in a wide range of digital applications.

This particular device features eight buffers and line drivers with 3-state outputs, which can be independently controlled. The 3-state outputs allow the device to be used in bus-oriented systems where connection to a bus line is required without affecting the bus state. This makes the SN74HC240DBR ideal for driving bus lines or buffering memory address registers.

The SN74HC240DBR operates at a voltage range of 2V to 6V, making it compatible with TTL levels while also providing the benefits of CMOS technology, such as low power consumption and reduced noise. This dual voltage capability ensures that the device can be integrated into systems that require a high degree of precision and power efficiency.

Encased in a SSOP (Shrink Small Outline Package), the SN74HC240DBR offers a compact footprint suitable for space-constrained applications. The SSOP package also provides improved thermal performance and reduced lead inductance, enhancing the overall performance and reliability of the device.

Key features of the SN74HC240DBR include:

  • Eight 3-state outputs capable of driving bus lines or buffer memory address registers.
  • Wide operating voltage range of 2V to 6V, compatible with TTL levels.
  • High-current drive capability (±15 mA at the output).
  • Low power consumption characteristic of CMOS technology.
  • Improved thermal performance with SSOP packaging.

The SN74HC240DBR is a versatile component that can be used in a variety of digital applications, including computers, data storage, communications equipment, and industrial systems. Its ability to interface with other logic families, combined with its high drive and low power consumption, makes it a reliable choice for designers looking to optimize their digital systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments, which offers comprehensive information to ensure proper integration and optimal performance of the SN74HC240DBR in their projects.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5223 $52.2300
235+ $0.4286 $100.7210
365+ $0.4152 $151.5480
500+ $0.4018 $200.9000
645+ $0.3884 $250.5180
865+ $0.3482 $301.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess