EN
  • EN
  • DE
  • IT

MC10E167FNR2

Part No MC10E167FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 6-Bit 2:1 MUX-Register | IC MUX-REG 6BIT 2:1 ECL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E167
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217095-MC10E167FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E167FNR2 CAD Model

Description

ON Semiconductor's MC10E167FNR2: A High-Performance Hex Differential Receiver/Driver

The MC10E167FNR2 is a versatile integrated circuit designed by ON Semiconductor, a leader in the semiconductor industry. This hex differential receiver/driver is part of the 10E series, known for its high-speed ECL logic performance. It's engineered to provide optimal performance in systems that require precise timing and high-frequency data processing.

Key Features

  • Differential ECL Inputs and Outputs: The MC10E167FNR2 boasts differential ECL (Emitter Coupled Logic) inputs and outputs, providing improved noise immunity and allowing for high-speed signal transmission.
  • Multiple Logic Functions: This device can perform multiple logic functions, including OR/NOR, AND/NAND, enabling flexible implementation in various digital applications.
  • High-Speed Performance: With propagation delays as low as 2.0 ns typical, the MC10E167FNR2 is optimized for high-speed applications that require quick data processing and minimal latency.
  • Extended Voltage Range: The device operates over an extended voltage range, ensuring compatibility with various power supply specifications and enhancing its adaptability in different system designs.
  • AS ECL Pin and Function Compatible: The MC10E167FNR2 is compatible with the AS ECL standard, ensuring easy integration into existing designs that utilize this logic family.

Applications

The MC10E167FNR2 is suitable for a wide range of applications, particularly those that demand high-speed and reliable performance. Its typical applications include:

  • High-speed data communication and processing systems
  • Backplane interfacing and clock distribution networks
  • Telecommunications and networking equipment
  • Test and measurement instruments
  • High-performance computing and data storage systems

Product Specifications

The MC10E167FNR2 is offered in a PLCC-28 package, providing a compact footprint for space-constrained applications. It is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliability and performance under extreme conditions. The device's electrical specifications are designed to meet the rigorous demands of high-speed digital systems, making it a go-to solution for designers looking to optimize their applications for speed and efficiency.

In summary, the MC10E167FNR2 from ON Semiconductor is a high-performance, versatile hex differential receiver/driver that excels in applications requiring fast signal processing and robust noise immunity. Its compatibility with ECL logic standards and its ability to operate across a wide temperature range make it an ideal choice for a variety of demanding electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.1896 $71.3272
16+ $8.3606 $133.7696
24+ $8.0993 $194.3832
34+ $7.8379 $266.4886
43+ $7.5766 $325.7938
58+ $6.7927 $393.9766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess