EN
  • EN
  • DE

SN74HC191

Part No SN74HC191
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT SYNCHRONOUS UP/DOWN BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254553-SN74HC191
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC191 CAD Model

Description

SN74HC191 4-Bit Binary Up/Down Counter

The SN74HC191 is a versatile 4-bit synchronous up/down counter chip designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS technology. The SN74HC191 offers users the flexibility to count in both ascending and descending order, making it a suitable choice for a wide variety of counting applications.

Key Features:

  • Synchronous Counting: The SN74HC191 provides synchronous control which ensures that the outputs change coincident with each other when instructed by the count-enable inputs and a single clock input.
  • Up/Down Counting Capability: With the up/down control input, users can easily switch between incrementing and decrementing counting modes, allowing for versatile counting sequences.
  • Wide Operating Voltage: It operates at a voltage range from 2V to 6V, accommodating various logic level requirements and making it compatible with other logic families.
  • Direct Clear Function: A direct clear input allows for immediate resetting of the counter to its zero state, which is essential for precise control in digital circuits.

Applications:

The SN74HC191 is widely used in digital systems where counting functionality is required. Its applications include:

  • Frequency dividers
  • Digital clocks and timers
  • Programmable counters
  • Computer systems

Quality and Reliability:

As with all Texas Instruments products, the SN74HC191 is designed to meet the highest industry standards for quality and reliability. It is available in various packaging options, including the standard DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), to fit different board layouts and space requirements.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. The SN74HC191 is a testament to Texas Instruments' commitment to providing innovative and reliable components for the electronics industry.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6534 $52.2720
190+ $0.5362 $101.8780
290+ $0.5194 $150.6260
400+ $0.5027 $201.0800
515+ $0.4859 $250.2385
690+ $0.4356 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess