EN
  • EN
  • DE

SN74HC164DRG4

Part No SN74HC164DRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1099849-SN74HC164DRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian SN74HC164DRG4 CAD Model

Description

Product Overview: SN74HC164DRG4

The SN74HC164DRG4 is a high-performance, 8-bit serial-in, parallel-out shift register designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The device is specifically created to deliver a reliable and efficient solution for digital signal processing in a wide range of applications.

Featuring a compact 14-pin SOIC package, the SN74HC164DRG4 is designed for optimal space-saving on PCBs. It operates over a broad voltage range from 2V to 6V and offers a significant advantage with its low power consumption. This makes it suitable for battery-operated and portable devices where power efficiency is crucial.

The SN74HC164DRG4 boasts a simple and effective design, with two serial data inputs (A and B) and eight parallel outputs (Q0 to Q7). Data is entered serially through either input A or B and then clocked out in a parallel fashion. The shift register is capable of handling standard TTL-level signals, making it versatile for interfacing with various logic families.

One of the key features of this product is its high noise immunity and low power dissipation, which are essential for maintaining signal integrity in noisy environments. Additionally, the device supports a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Common applications for the SN74HC164DRG4 include serial-to-parallel data conversion, sequence generation, and as a buffer for extending the number of outputs in microcontroller-driven projects. Its ease of use and robustness make it a favorite among engineers and hobbyists for developing prototypes and in production systems alike.

In summary, the SN74HC164DRG4 from Texas Instruments is a versatile and reliable component that provides an efficient solution for digital data processing tasks. With its low power requirements, wide voltage operation range, and compact packaging, it stands out as an excellent choice for a multitude of electronic projects and commercial products.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6728 $50.4600
185+ $0.5520 $102.1200
285+ $0.5348 $152.4180
390+ $0.5175 $201.8250
500+ $0.5003 $250.1500
670+ $0.4485 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,683 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess