EN
  • EN
  • DE

AD1671SQ

Part No AD1671SQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete 12-Bit 1.25 MSPS Monolithic A/D Converter / 1-Channel Single ADC Pipelined 1.25Msps 12-bit Parallel 28-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 170914-AD1671SQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD1671
Introduction Date October 28, 1995
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1671SQ CAD Model

Description

The AD1671SQ, crafted by Analog Devices Inc., is a state-of-the-art 12-bit analog-to-digital converter (ADC) that delivers exceptional performance with a conversion rate of 1 MSPS (Mega Samples Per Second). This component is a perfect fit for applications demanding high-speed data acquisition and precise digital representation of analog signals.

Key Features:

  • Resolution: The AD1671SQ boasts a 12-bit resolution, ensuring fine detail in the representation of analog input signals.
  • Sampling Rate: With a high-speed sampling rate of 1 MSPS, this ADC is capable of capturing fast transient events and accurately converting them into digital data.
  • Input Range: The device supports a ±10 V input range, providing a wide dynamic range for various signal types.
  • Accuracy: Featuring excellent linearity, the AD1671SQ maintains a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), ensuring accurate and reliable conversions.
  • Interface: It incorporates a user-friendly parallel interface, which allows for easy integration with microprocessors and DSPs.
  • Power Consumption: Designed for efficient operation, the AD1671SQ operates on a single +5V power supply, minimizing power requirements for the system.

Applications:

The AD1671SQ is versatile and can be used in a variety of high-performance applications, including:

  • Data acquisition systems
  • Medical imaging
  • Instrumentation
  • Communication systems
  • Radar and satellite subsystems

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD1671SQ is no exception. This ADC is built to meet the stringent requirements of industrial environments, ensuring long-term stability and performance under varying conditions.

Ordering Information:

The AD1671SQ is available for order now. For detailed specifications, pricing, and delivery information, please visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess