EN
  • EN
  • DE

SN74HC163PW

Part No SN74HC163PW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT SYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 36 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC163
Other Names SN74HC163PWE4,SN74HC163PWE4,SN74HC163PW,TEXTISSN74HC163PW,296-SN74HC163PW,2156-SN74HC163PW,SN74HC163PWG4,SN74HC163PWG4
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258978-SN74HC163PW
Ultra Librarian 3D Model Ultra Librarian SN74HC163PW CAD Model

Description

Product Overview: SN74HC163PW from Texas Instruments

The SN74HC163PW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 'HC family and is categorized as a 4-bit binary counter. The SN74HC163PW is crafted to meet the demands of a wide range of digital applications, from consumer electronics to industrial automation systems.

Key Features

  • Logic Type: 4-bit synchronous binary counter
  • Counting Sequence: Up
  • Operating Voltage Range: 2 V to 6 V
  • Output Current: - 5.2 mA, 5.2 mA
  • Propagation Delay Time: 13 ns at 4.5 V, 160 ns at 2 V
  • Package / Case: TSSOP-16
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount

The SN74HC163PW features a fully synchronous 4-bit counting operation, which ensures reliable and predictable performance. Its synchronous design allows for precise timing and control, which is essential for sequential operations in digital systems. The device can be easily initialized by the asynchronous clear function, which sets all outputs low when the clear input is taken high.

This counter is designed with a high-current output drive capability, which is suitable for driving highly capacitive or relatively low-impedance loads. With its wide operating voltage range, the SN74HC163PW can be integrated into systems with different power levels, making it a versatile choice for designers.

The packaging of the SN74HC163PW is in a slim TSSOP-16 form factor, which is ideal for space-constrained applications. It is also compatible with surface-mount technology, which allows for efficient assembly and soldering on printed circuit boards.

Overall, the SN74HC163PW from Texas Instruments is a reliable and flexible solution for your digital counting needs. Its robust design, combined with Texas Instruments' commitment to quality, ensures that this counter will perform consistently in the most demanding environments.

You May Also Be Interested in

Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess