EN
  • EN
  • DE

SN74HC153PWT

Part No SN74HC153PWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16TSSOP / Multiplexer 2 x 4:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC153
Other Names SN74HC153PWTE4,SN74HC153PWTG4,296-31788-6,SN74HC153PWT,296-31788-2,TEXTISSN74HC153PWT,296-31788-1,SN74HC153PWTG4,2156-SN74HC153PWT,SN74HC153PWTE4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256618-SN74HC153PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC153PWT CAD Model

Description

Product Overview: SN74HC153PWT by Texas Instruments

The SN74HC153PWT is a high-performance, dual 4-line to 1-line data selector/multiplexer integrated circuit designed and manufactured by Texas Instruments. This versatile component is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The device features two individual 4-to-1 multiplexers with separate enable inputs, allowing for flexible control and data management in a wide range of applications.

Key Features:

  • Logic Type: Dual 4:1 Data Selector/Multiplexer
  • Operating Voltage: 2 V to 6 V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS logic families.
  • Output Current: Capable of driving up to 5.2 mA, providing reliable signal transmission to downstream components.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.
  • Propagation Delay Time: Fast switching speeds with a typical propagation delay of 13 ns at 5 V, ensuring quick response times for high-speed digital systems.
  • Temperature Range: Operational between -40°C to 85°C, suitable for industrial environments and demanding conditions.

Applications:

The SN74HC153PWT is ideal for a multitude of applications, including:

  • Data routing and signal gating
  • Function generation
  • Address decoding for memory selection
  • Control logic for multiplexing various data inputs

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74HC153PWT is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring high reliability and performance. With Texas Instruments' advanced manufacturing processes and rigorous testing protocols, this product is a reliable choice for designers and engineers seeking a high-quality data selector/multiplexer for their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3516 $50.9820
350+ $0.2885 $100.9750
540+ $0.2795 $150.9300
740+ $0.2705 $200.1700
960+ $0.2615 $251.0400
1,280+ $0.2344 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,082 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess