EN
  • EN
  • DE

SN74HC139PWG4

Part No SN74HC139PWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC139
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896581-SN74HC139PWG4
Ultra Librarian 3D Model Ultra Librarian SN74HC139PWG4 CAD Model

Description

The SN74HC139PWG4 is a high-performance integrated circuit designed by Texas Instruments, which serves as a dual 2-line to 4-line decoder or demultiplexer. This versatile component is a crucial element in various digital systems where it is necessary to convert coded inputs into multiple output lines.

Key Features:

  • Wide Operating Voltage Range: The device operates at a voltage range of 2V to 6V, making it compatible with a variety of logic families and accommodating a broad spectrum of applications.
  • High-Current Output Drive: Capable of driving up to 5.2 mA at the output, the SN74HC139PWG4 can directly drive LEDs and other output devices within its power range.
  • Low Power Consumption: With a typical low power consumption, the device is suitable for battery-operated and power-sensitive applications.
  • Dual Functionality: It contains two individual 2-line to 4-line decoders, each having its own address input and an enable input which can be used to deactivate the device thus simplifying cascading of decoders for address expansion.

Applications:

The SN74HC139PWG4 is used in a multitude of applications, including:

  • Memory decoding or data routing
  • Demultiplexing signals for multiple output lines
  • Address decoding for memory and port-mapped I/O
  • Function selection in microprocessor-based systems

Package and Quality:

This device is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The SN74HC139PWG4 is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance for the end user.

Conclusion:

The Texas Instruments SN74HC139PWG4 is an essential component for designers who require a reliable and efficient solution to decode or demultiplex digital signals. Its dual-functionality, combined with low power consumption and a wide operating voltage range, make it a versatile choice for a broad array of digital applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4130 $51.6250
300+ $0.3389 $101.6700
460+ $0.3283 $151.0180
630+ $0.3177 $200.1510
815+ $0.3071 $250.2865
1,090+ $0.2753 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess