EN
  • EN
  • DE

ADMV4530IQ-EVALZ

Part No ADMV4530IQ-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADMV4530 IQ-MODE EVALUATION BOAR / - ADMV4530 Upconverter 27GHz ~ 31GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Upconverter
Frequency 27GHz ~ 31GHz
For Use With/Related Products ADMV4530
Supplied Contents Board(s)
Base Product Number ADMV4530
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Win Source Part Number 1345435-ADMV4530IQ-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADMV4530IQ-EVALZ CAD Model

Description

ADMV4530IQ-EVALZ Evaluation Board by Analog Devices Inc.

The ADMV4530IQ-EVALZ is a state-of-the-art evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADMV4530 upconverter. This evaluation board serves as a robust platform for engineers and developers to explore the features and performance of the ADMV4530, which is a highly integrated silicon upconverter intended for use in communication and radar systems, particularly in the Ku and K frequency bands.

At the heart of the ADMV4530IQ-EVALZ is the ADMV4530 chip, which operates over a wide frequency range and offers a high level of integration, minimizing the need for external components. The upconverter includes an I/Q mixer, a voltage-controlled oscillator (VCO), and a frequency doubler, all of which are essential for generating a high-frequency RF output from a lower-frequency IF input.

The evaluation board is designed with user convenience in mind, providing easy access to all critical pins and signals through SMA connectors. This allows for straightforward connection to test equipment and other external devices. The board also features well-defined ground points and power supply connections, ensuring that the upconverter's performance can be accurately assessed under various conditions.

In addition to the hardware aspects, the ADMV4530IQ-EVALZ comes with comprehensive documentation that includes a detailed user guide, schematics, and layout files. This documentation is invaluable for users who wish to understand the intricacies of the board's design and to modify or enhance it to suit their specific application needs.

Whether for prototyping or for conducting detailed performance analysis, the ADMV4530IQ-EVALZ evaluation board is an essential tool for any engineer working with high-frequency communication or radar systems. Its combination of advanced features, ease of use, and thorough documentation makes it an excellent choice for exploring the capabilities of the ADMV4530 upconverter and for accelerating the development process.

For additional information, specifications, and support resources, users are encouraged to visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess