EN
  • EN
  • DE

SN74HC139DRE4

Part No SN74HC139DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC / Decoder/Demultiplexer 1 x 2:4 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC139
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256616-SN74HC139DRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC139DRE4 CAD Model

Description

Product Overview: SN74HC139DRE4 by Texas Instruments

The SN74HC139DRE4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit produced by Texas Instruments. This versatile component is designed to facilitate the efficient decoding of binary information and is ideal for a wide range of applications in the electronics industry. The SN74HC139DRE4 is part of the 74HC series, which is well-known for its high-speed CMOS logic family.

Key Features

  • Logic Family: The device is part of the 74HC logic family, which ensures compatibility with a wide range of CMOS logic levels.
  • Operating Voltage: It operates at a wide range of voltages, typically from 2V to 6V, providing flexibility for various system voltages.
  • High Speed: The SN74HC139DRE4 offers high-speed performance, making it suitable for applications that require quick response times and fast data processing.
  • Dual Functionality: It features two independent 2-line to 4-line decoders, each with its own address input and enable input, allowing for simultaneous or separate operations.
  • Multiple Outputs: Each section provides four mutually exclusive outputs, which are active low, enhancing the device's utility in decoding applications.
  • Low Power Consumption: The IC is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.
  • Package Type: Supplied in a tape and reel package, the SN74HC139DRE4 is available in a surface-mount SOIC-16 package that is suitable for automated assembly processes.

Applications

  • Memory decoding or data routing applications
  • Multiple output systems
  • Control systems for industrial and consumer electronics
  • Computer systems
  • PLD/FPGA address decoding

The SN74HC139DRE4 is designed to provide high-level performance with its robust design and Texas Instruments' commitment to quality. It is a reliable choice for designers and engineers looking to implement efficient decoding mechanisms in their digital systems. With its dual independent decoders, low power consumption, and compatibility with industry-standard logic levels, the SN74HC139DRE4 stands out as a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3873 $50.3490
280+ $0.3628 $101.5840
430+ $0.3506 $150.7580
615+ $0.3261 $200.5515
800+ $0.3138 $251.0400
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess