EN
  • EN
  • DE

SN74HC05APWR

Part No SN74HC05APWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel Open Drain 14-TSSOP
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HC05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74HC05APWRTR, SN74HC05APWR-ND, 296-SN74HC05APWRCT, 296-SN74HC05APWRDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896571-SN74HC05APWR
Ultra Librarian 3D Model Ultra Librarian SN74HC05APWR CAD Model

Description

Product Overview: SN74HC05APWR by Texas Instruments

The SN74HC05APWR is a robust, high-performance integrated circuit from Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This particular device is part of the 74HC series, which is designed to offer the speed and functionality of CMOS logic while maintaining compatibility with TTL devices.

Key Features

  • Hex Inverters: This IC contains six independent inverters, which are essential for implementing logic functions in a variety of digital applications.
  • Open-Drain Outputs: The SN74HC05APWR features open-drain outputs, making it suitable for interfacing with higher voltage levels and for driving resistive or capacitive loads. Open-drain outputs are also useful for wired-AND logic configurations.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2V to 6V, providing design flexibility for both low and standard voltage applications.
  • High Current Drive: The device can source or sink up to 20 mA at its outputs, which is beneficial for driving LEDs or other high-current loads.
  • Low Power Consumption: With its CMOS technology, the SN74HC05APWR offers low power dissipation, which is critical for battery-powered and energy-efficient designs.
  • Surface-Mount Package: The 'PWR' suffix indicates that this IC comes in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications and is amenable to automated surface-mount assembly processes.

Applications

The SN74HC05APWR is versatile and can be used in various digital circuits. Its applications range from simple logic gates to more complex systems such as:

  • Level shifting circuits
  • Logic signal inversion
  • Power management systems
  • LED drivers
  • Glue logic for digital systems

With its ability to interface with different logic families and handle significant output loads, the SN74HC05APWR is a valuable component for designers looking to create reliable and efficient electronic systems. Texas Instruments ensures that this IC, like all of their products, meets high-quality standards and provides extensive technical support, making it a trustworthy choice for both prototyping and mass production.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4340 $52.0800
285+ $0.3562 $101.5170
435+ $0.3450 $150.0750
600+ $0.3339 $200.3400
775+ $0.3228 $250.1700
1,040+ $0.2894 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess