EN
  • EN
  • DE

SN74HC00PWLE

Part No SN74HC00PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254449-SN74HC00PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC00PWLE CAD Model

Description

The SN74HC00PWLE is a high-performance, quad 2-input NAND gate integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular model is part of the 'HC' series, which is designed to offer a balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Supply Voltage Range: 2 V to 6 V
  • Output Current: ±4 mA
  • Operating Temperature: -40°C to 85°C
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount

The SN74HC00PWLE is designed to operate with a wide supply voltage range from 2 V to 6 V, which provides flexibility for interfacing with both TTL and CMOS logic levels. Its low power consumption and balanced propagation delay make it a versatile choice for implementing logic functions in various electronic systems such as computers, networking equipment, and consumer electronics.

Performance and Quality

Texas Instruments ensures that the SN74HC00PWLE meets rigorous quality standards, delivering consistent performance and reliability. The device features a propagation delay time which is typically fast, allowing for high-speed operation in critical applications. The operating temperature range of -40°C to 85°C ensures stability across a wide range of environmental conditions.

Applications

The versatility of the SN74HC00PWLE makes it suitable for a plethora of applications, including:

  • Logic function implementation
  • Signal gating
  • Waveform generation
  • Pulse shaping
  • Arithmetic operations

Its TSSOP-14 package is optimized for compact PCB layouts, and with its surface-mount design, the SN74HC00PWLE is geared towards modern, space-constrained electronics. Whether you're designing consumer gadgets or complex computing systems, this NAND gate from Texas Instruments is a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess