EN
  • EN
  • DE

BQ2019PWRG4

Part No BQ2019PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-3C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 3
Interface HDQ
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ2019
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 989051-BQ2019PWRG4
Ultra Librarian 3D Model Ultra Librarian BQ2019PWRG4 CAD Model

Description

The BQ2019PWRG4 is a highly sophisticated, single-cell lithium-ion battery monitor and protector designed by Texas Instruments. This integrated circuit (IC) is part of TI's extensive portfolio of battery management devices that are engineered to ensure safe and efficient operation of rechargeable batteries in portable electronic devices.

Key Features

  • High-Precision Monitoring: The BQ2019PWRG4 offers precise voltage monitoring, ensuring that the cell operates within safe voltage limits. This precision helps in maximizing the lifespan and performance of the battery.
  • Advanced Protection: It includes multiple protection features such as over-voltage, under-voltage, short-circuit, and over-current protection, safeguarding the battery from various hazardous conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal quiescent current, which is crucial for battery-powered applications.
  • Compact Form Factor: The IC comes in a small TSSOP package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The BQ2019PWRG4 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Wearables
  • Digital Cameras and Camcorders

Technical Specifications

Some of the technical specifications of the BQ2019PWRG4 include:

  • Voltage Range: 2.5V to 5V
  • Operating Temperature: -40°C to +85°C
  • Package: 8-pin TSSOP (PW)

Conclusion

The BQ2019PWRG4 from Texas Instruments is an ideal solution for designers seeking a reliable and efficient battery management system for single-cell lithium-ion batteries. With its combination of high-precision monitoring, robust protection features, and low power consumption, this IC is an excellent choice for enhancing the safety and performance of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9875 $51.9500
10+ $10.6565 $106.5650
15+ $10.3234 $154.8510
21+ $9.9904 $209.7984
26+ $9.6574 $251.0924
35+ $8.6584 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess