EN
  • EN
  • DE

SN74HC00NSLE

Part No SN74HC00NSLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254447-SN74HC00NSLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC00NSLE CAD Model

Description

The SN74HC00NSLE is a robust, high-performance device from Texas Instruments, designed to deliver efficient and reliable logic operations. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology, making it a preferred choice for a wide array of electronic applications.

At the core of the SN74HC00NSLE are four independent 2-input NAND gates. These gates are the fundamental building blocks of digital electronics, capable of performing the NAND operation, which is a combination of NOT and AND functions. The flexibility of these gates allows for a multitude of logic functions and complex circuit designs, making this device incredibly versatile for designers and engineers.

The device is housed in a 14-pin plastic SOP (Small Outline Package), ensuring a compact footprint on printed circuit boards (PCBs). This space-saving design is particularly beneficial for high-density mounting, which is common in modern electronic devices. Its operating temperature range extends from -40°C to 85°C, offering reliable performance across a broad spectrum of environmental conditions.

One of the key features of the SN74HC00NSLE is its compatibility with TTL (Transistor-Transistor Logic) levels. This ensures that the device can be integrated into systems that utilize both CMOS and TTL logic levels without the need for additional interfacing components. Furthermore, the device boasts a low power consumption, which is crucial for battery-powered and energy-sensitive applications.

Specifications of the SN74HC00NSLE include a wide operating voltage range, typically from 2V to 6V, and high noise immunity, which is essential for stable operation in electrically noisy environments. The product also features balanced propagation delays and output transition times, providing consistent and predictable performance that is vital for timing-critical applications.

In conclusion, the SN74HC00NSLE from Texas Instruments is a reliable and efficient solution for implementing logic functions in a variety of electronic systems. Its high-speed performance, coupled with low power consumption and compact design, make it an ideal choice for designers looking to optimize their digital circuitry.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess