EN
  • EN
  • DE

SN74GTLPH3245ZKFR

Part No SN74GTLPH3245ZKFR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 114BGA / Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 114-BGA MICROSTAR (16x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLPH
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 4
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 114-LFBGA
Supplier Device Package 114-BGA MICROSTAR (16x5.5)
Base Product Number SN74GTLP
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256029-SN74GTLPH3245ZKFR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH3245ZKFR CAD Model

Description

SN74GTLPH3245ZKFR by Texas Instruments

The SN74GTLPH3245ZKFR is a high-performance, 24-bit bus transceiver and a product of Texas Instruments, a leader in semiconductor solutions. Designed with cutting-edge technology, this component is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for bridging the gap between different voltage domains and enabling high-speed data transfer with minimal signal degradation.

Key Features:

  • High-Speed Data Transfer: The device supports fast data transfer rates, making it suitable for high-performance computing and data communication applications.
  • Voltage Level Translation: It provides voltage level translation between 3.3V LVTTL/LVCMOS and GTLP signal levels, ensuring compatibility across various logic levels.
  • Low Power Consumption: Designed for power efficiency, the SN74GTLPH3245ZKFR minimizes power consumption, which is critical for energy-sensitive applications.
  • Flow-Through Pinout: The flow-through architecture simplifies PCB layout by reducing the need for additional trace crossings, thereby enhancing signal integrity.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data I/Os eliminates the need for external pull-up or pull-down resistors, saving board space and cost.
  • Hot-Swapping Capability: The device supports hot insertion and removal, which allows for system maintenance and upgrades without powering down the system.

Applications:

The SN74GTLPH3245ZKFR is versatile and can be used in a variety of applications, including:

  • Server and Workstation Motherboards
  • Backplane Interconnect Systems
  • Networking Equipment
  • Data Communication Hardware
  • Industrial Control Systems

With its robust design and advanced features, the SN74GTLPH3245ZKFR is an ideal solution for designers looking to create systems that require reliable high-speed data transfer and voltage level translation. Texas Instruments' commitment to quality ensures that this transceiver meets the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or consult the product datasheet.

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess