EN
  • EN
  • DE

SN74GTLPH16945VR

Part No SN74GTLPH16945VR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TVSOP / Mixed Signal Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLPH
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74GTLP
Other Names 296-13211-6,-74GTLPH16945VRG4R,2156-SN74GTLPH16945VR-TITR,TEXTISSN74GTLPH16945VR,296-13211-6R,296-13211-2R,296-13211-2,296-13211-1,-296-13211-1R,-74GTLPH16945VRE4R,296-13211-1R,-296-13211-1,-SN74GTLPH16945VRR,-74GTLPH16945VRG4,-296-13211-1,-74GTLPH16945VRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256033-SN74GTLPH16945VR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16945VR CAD Model

Description

The SN74GTLPH16945VR from Texas Instruments is a high-performance, 16-bit universal bus transceiver that operates from a 3.3V supply. It is designed to provide a seamless interface between 3.3V LVTTL logic and Gunning Transceiver Logic Plus (GTLP) levels, making it an ideal choice for mixed-voltage applications where signal integrity and speed are critical.

Key Features

  • Technology: The device is built on Texas Instruments’ advanced BiCMOS technology, offering low power dissipation combined with high-speed operation.
  • Compatibility: Compatible with LVTTL signal levels on the A side and GTLP levels on the B side, it ensures smooth communication between different logic families.
  • Flexibility: It features 16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs.
  • High Speed: The SN74GTLPH16945VR supports high-speed data transfer, which is essential for modern digital systems requiring rapid communication between chips.
  • Bus Hold: The device includes bus-hold circuitry on the data I/Os, eliminating the need for external pull-up or pull-down resistors and reducing board space and component count.

Applications

Due to its versatility and performance, the SN74GTLPH16945VR is suitable for a wide range of applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Servers and data centers
  • Industrial control systems

Package and Quality

The SN74GTLPH16945VR comes in a TVSOP (Thin Shrink Small Outline Package) form factor, which is optimized for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting or exceeding industry standards for performance and reliability.

Ordering Information

For detailed product specifications, sample requests, or to place an order, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to reference the part number SN74GTLPH16945VR when inquiring to receive the correct product information and pricing.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess