EN
  • EN
  • DE

LP8556SQ-E00/NOPB

Part No LP8556SQ-E00/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN / LED Driver 48 Segment 3650uA Supply Current 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Voltage Supply MIN 2.7V
Voltage Supply MAX 20V
Voltage - Output 16 V ~ 34.5 V
Output Current per Channel 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 779929-LP8556SQ-E00/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8556SQ-E00/NOPB
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia , Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP8556SQ-E00/NOPB CAD Model

Description

The LP8556SQ-E00/NOPB is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments. This advanced piece of technology is specifically engineered to cater to the needs of medium-sized LCD displays that are commonly found in notebooks, tablets, and other portable devices.

Key Features

  • Energy Efficient: The LP8556SQ-E00/NOPB utilizes Texas Instruments' innovative power management technology to deliver a high level of energy efficiency, which helps extend battery life in portable devices.
  • Adjustable Brightness: It features an integrated PWM (Pulse Width Modulation) controller which allows for precise brightness control, enhancing the user's visual experience.
  • SmartDiode™ Technology: This technology enables the driver to automatically adjust for any variations in LED forward voltage, ensuring consistent lighting performance.
  • Flexible Power Supply: The device is designed to operate over a wide input voltage range, accommodating various power supplies and battery voltages.
  • Protection Features: It includes multiple protection features such as over-voltage, over-temperature, and LED open-circuit protection, ensuring the longevity and reliability of the display.

Product Applications

The LP8556SQ-E00/NOPB is ideal for a variety of applications that require efficient backlighting. Its primary use is in portable electronics, but it is also well-suited for automotive infotainment systems, industrial displays, and medical equipment with visual displays.

Quality and Reliability

As with all Texas Instruments products, the LP8556SQ-E00/NOPB is designed to meet high standards of quality and reliability. The device is available in a compact, thermally enhanced 24-pin QFN package, making it suitable for space-constrained applications. Moreover, the component is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

For designers and engineers looking for a robust, efficient, and versatile LED driver solution, the LP8556SQ-E00/NOPB from Texas Instruments stands out as an excellent choice that combines performance with ease of use.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5859 $73.7577
5+ $20.1731 $100.8655
8+ $19.5427 $156.3416
11+ $18.9123 $208.0353
14+ $18.2819 $255.9466
19+ $16.3906 $311.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess