EN
  • EN
  • DE

SN74GTLPH16916VR

Part No SN74GTLPH16916VR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 17BIT 56TVSOP / Bus XCVR Single 17-CH 3-ST 56-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLPH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 17-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 794991-SN74GTLPH16916VR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLPH16916
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16916VR CAD Model

Description

The SN74GTLPH16916VR from Texas Instruments is a high-performance, 23-bit universal bus transceiver that serves as an interface between LVTTL circuits and GTLP (Gunning Transceiver Logic Plus) signal levels. This device is designed for applications that require high-speed data transfer and translation between different logic levels, making it an ideal choice for computer, networking, and telecommunication systems.

Key Features

  • Compatibility: The SN74GTLPH16916VR is compatible with LVTTL and GTLP levels, ensuring seamless communication between devices operating at these different voltages.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, this transceiver is suitable for demanding applications that require quick data exchange.
  • Flexible Operation: The device supports 23 bits of bidirectional data flow, providing flexibility in handling various data widths and protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74GTLPH16916VR helps reduce overall power consumption in systems where it is deployed.

Applications

The versatile nature of the SN74GTLPH16916VR makes it suitable for a wide range of applications, including:

  • Server and workstation motherboards
  • Networking equipment such as routers, switches, and hubs
  • Data storage systems
  • Telecommunication infrastructure

Technical Specifications

  • Logic Family: GTLP
  • Number of Channels: 23
  • Operating Temperature: -40°C to +85°C
  • Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 56

The SN74GTLPH16916VR is available in a TSSOP package, providing a compact footprint for space-constrained applications. With its robust design and reliable performance, this universal bus transceiver from Texas Instruments is an essential component for systems requiring high-speed and efficient logic level translation.

Ordering Information

To purchase the SN74GTLPH16916VR, or to request samples and technical documentation, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess