The SN74GTL2006PWE4 is a state-of-the-art level shifter device designed and manufactured by Texas Instruments. This high-performance integrated circuit is specifically created to address the interfacing challenges between different voltage domains in modern electronic systems. The SN74GTL2006PWE4 is an essential component for designers looking to ensure seamless communication between devices operating at disparate voltage levels, such as between core logic running at lower voltages and I/O interfaces requiring higher voltages.
With its bidirectional voltage translation capability without a direction pin, the SN74GTL2006PWE4 provides a versatile solution for multi-voltage systems. It supports level translation applications with its 6-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs.
Key Features:
- Voltage Level Translation: Bidirectional translation between any voltage levels from 0.95V to 5V.
- High-Speed Performance: Capable of supporting signaling rates up to 60 Mbps, making it suitable for high-speed data transfer applications.
- Interface Flexibility: Compatible with various standards, such as GTL, GTL+, AGTL, AGTL+, and LVTTL/LVCMOS.
- Robust Design: Features over-voltage tolerance on input ports, which allows for system-level ESD protection.
- Power Efficiency: Low ON-state resistance reduces power dissipation.
- Package: Available in a 20-pin TSSOP (PWE) package that is RoHS compliant.
Applications:
The SN74GTL2006PWE4 is ideal for a wide range of applications that require voltage level translation, including:
- Motherboards and Servers
- Mobile Phones and Smart Devices
- Networking Equipment
- Data Communication Systems
- Embedded Systems
In conclusion, the SN74GTL2006PWE4 from Texas Instruments is an indispensable component that delivers high-speed performance and reliable voltage level translation in mixed-voltage system environments. Its robust design and compatibility with various signaling standards make it a versatile choice for designers and engineers in the electronics industry.