EN
  • EN
  • DE

SN74F564N

Part No SN74F564N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040208-SN74F564N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74F564N CAD Model

Description

The SN74F564N, manufactured by Texas Instruments, is a high-performance, octal D-type flip-flop integrated circuit. This device is designed to provide reliable and efficient data storage and transfer in a variety of digital applications. Encased in a 20-pin plastic DIP (Dual In-line Package), the SN74F564N is a versatile component suitable for a wide range of uses in the electronics industry.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: 3-State
  • Number of Elements: Octal (8 flip-flops)
  • Number of Pins: 20
  • Package: PDIP-20
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 6.5ns at 5V
  • Edge Type: Positive-Edge Triggered

Product Description

The SN74F564N is part of the 'F' series logic family, known for its fast switching speeds and high current drive capability. This particular device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The 3-state outputs are designed to drive highly capacitive or relatively low-impedance loads, making them ideal for interfacing with bus lines in a bus-organized system.

Each flip-flop is positive-edge triggered, meaning that the data on the D input is accepted and transferred to the Q output only on the rising edge of the clock pulse. The clear (CLR) input can be used to reset all flip-flops to the low level by applying a low logic level. Additionally, the output enable (OE) function allows for either normal operation when at a low logic level or for placing the outputs in a high-impedance state, effectively disconnecting them from the bus line.

The SN74F564N is designed for use in a variety of applications including data storage, data transfer, and communication systems where high-speed, reliable operation is crucial. With its robust feature set and proven reliability, the SN74F564N is an excellent choice for designers and engineers looking to incorporate flip-flop logic into their digital systems.

You May Also Be Interested in

Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess