EN
  • EN
  • DE
  • IT

SN74F377AN

Part No SN74F377AN
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOP WITH CLOCK ENABLE | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125MHz
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 72mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74F377
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1254396-SN74F377AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F377AN CAD Model

Description

SN74F377AN: A Robust Octal D-Type Flip-Flop from Texas Instruments

The SN74F377AN is a high-performance, octal D-type flip-flop integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This IC is specifically crafted to cater to the demanding requirements of complex digital systems, offering a combination of speed, reliability, and versatility that makes it an ideal choice for a wide range of applications.

With its eight edge-triggered D-type flip-flops, the SN74F377AN is capable of storing eight bits of data. Each flip-flop features a direct clear (CLR) input, which allows for immediate resetting of the flip-flop's output to a low state. This feature is particularly useful in applications where quick data initialization or synchronization is required.

The SN74F377AN operates with a typical supply voltage of 5V, making it compatible with TTL logic levels. This ensures easy integration into existing digital systems without the need for additional level-shifting components. The device also boasts a wide operating temperature range, ensuring reliable performance across various environmental conditions.

One of the key advantages of the SN74F377AN is its high-speed performance. The device is designed to handle fast data transfer rates, which is essential for applications such as data communication, computing, and high-speed signal processing. Additionally, the IC comes in a standard 20-pin DIP (Dual In-line Package), which is widely used in the industry and suitable for through-hole mounting, providing ease of use for both prototyping and production-scale applications.

Moreover, the SN74F377AN features a buffered output stage, which minimizes the risk of output contention and allows for driving capacitive loads. This makes it an excellent choice for driving long lines or interfacing with high-capacitance inputs without sacrificing performance.

In summary, the SN74F377AN from Texas Instruments is a robust and reliable solution for digital storage and data manipulation tasks. Its combination of high-speed operation, ease of integration, and durable construction makes it a go-to component for engineers and designers looking to build efficient and effective digital systems.

For detailed specifications and application notes, visit the Texas Instruments website or consult the SN74F377AN datasheet.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess