EN
  • EN
  • DE

SN74F377ADW

Part No SN74F377ADW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series 74F
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74F377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74F377ADWE4, SN74F377ADWE4-ND, SN74F377ADWG4, SN74F377ADWG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934600-SN74F377ADW
Ultra Librarian 3D Model Ultra Librarian SN74F377ADW CAD Model

Description

Product Overview: SN74F377ADW by Texas Instruments

The SN74F377ADW is a high-performance, octal D-type flip-flop with a clear function, manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is designed to provide storage elements for 8-bit-wide data and control buses. It is a crucial component in digital systems where data synchronization and temporary storage are required.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Standard
  • Function: Octal D-Type Flip-Flop with Clear
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount

Performance and Quality

The SN74F377ADW is designed to operate at a supply voltage ranging from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels. Its operating temperature range from -40°C to +85°C ensures reliable performance under extreme conditions, which is essential for industrial and automotive applications.

Applications

Due to its fast setup times and high-speed operation, the SN74F377ADW is ideal for use in data storage, data transfer, and various digital processing systems. It is commonly found in:

  • Registers
  • Buffers
  • Cache memory
  • Control systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN74F377ADW is no exception, as it is produced with the highest industry standards in mind. Customers can expect robust performance and consistent operation from this component. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that designers and engineers can integrate the SN74F377ADW into their projects with confidence.

Ordering Information

The SN74F377ADW is available in a 20-pin SOIC package and can be ordered through Texas Instruments' official distributors. For detailed product specifications, application notes, and ordering information, please refer to the official Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess