SN74F2244DWR Octal Buffers/Line Drivers by Texas Instruments
The SN74F2244DWR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of modern electronic systems. This device belongs to a family of octal buffers and line drivers that provide a reliable means of driving bus lines or buffering memory address registers. With its robust design and advanced technology, the SN74F2244DWR ensures optimal performance and compatibility with a wide range of applications.
Key Features
- Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20 Wide
- Device Function: Octal Bus Transceiver
Performance and Reliability
The SN74F2244DWR is designed for high-speed operation while maintaining the robustness and reliability that Texas Instruments is known for. It is capable of driving heavily loaded bus lines with minimal propagation delay, making it an excellent choice for high-speed data transmission and memory interfacing applications. The device's 3-state outputs can deliver high-current drive, which is necessary for bus-oriented systems, while also allowing for connection to bus lines without overloading the system when the output is in the high-impedance state.
Applications
Thanks to its versatile design, the SN74F2244DWR is suitable for a wide range of applications. It is commonly used in:
- Memory driver interfaces
- Data communication systems
- Bus transceivers in microprocessor or microcontroller-based systems
- Input/Output port expansion
- Signal buffering for backplane environments
Quality and Environmental Compliance
The SN74F2244DWR is RoHS compliant and follows the stringent quality standards set by Texas Instruments. It is manufactured using environmentally friendly processes, ensuring minimal impact on the environment while providing a reliable and durable product for your electronic system needs.
Whether you are designing a complex data communication system or simply need a reliable buffer for your digital signals, the SN74F2244DWR from Texas Instruments offers the performance, reliability, and quality that engineers and designers have come to expect from a leading semiconductor manufacturer.