EN
  • EN
  • DE

SN74CBTS3384DBRE4

Part No SN74CBTS3384DBRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24SSOP / Bus Switch 5 x 1:1 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256639-SN74CBTS3384DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3384DBRE4 CAD Model

Description

Product Overview: SN74CBTS3384DBRE4

The SN74CBTS3384DBRE4 is a high-performance, 10-bit FET bus switch from Texas Instruments, designed with an emphasis on precision and reliability. This integrated circuit provides a set of ten switches that can be controlled by a single input, making it a versatile component for a wide range of applications in digital systems.

Key Features

  • Low On-State Resistance: The device features a low typical on-state resistance of 5Ω, which minimizes signal distortion and ensures efficient signal transmission.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing additional flexibility and protection in mixed-voltage environments.
  • Low Power Consumption: With its ultra-low power consumption, the SN74CBTS3384DBRE4 is ideal for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Quick Switching: Fast switching speeds enable high-performance operation, which is essential for modern digital systems that require rapid data processing and minimal delay.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The SN74CBTS3384DBRE4 is well-suited for a variety of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot swapping and hot docking

Package and Quality

Encased in a DBR package, the SN74CBTS3384DBRE4 offers a compact footprint for space-constrained applications. The device is available in a 24-SSOP (0.209", 5.30mm Width) package, ensuring compatibility with standard surface-mount technology (SMT) processes. Texas Instruments is committed to maintaining high quality and reliability, and this product is no exception, meeting stringent industry standards for performance and durability.

With its combination of features, the SN74CBTS3384DBRE4 from Texas Instruments stands out as a robust and efficient solution for designers looking to optimize their digital systems with high-quality bus switch technology.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6920 $51.9000
180+ $0.5678 $102.2040
275+ $0.5501 $151.2775
380+ $0.5324 $202.3120
490+ $0.5146 $252.1540
655+ $0.4614 $302.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess