Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 13x10b/12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 085660-DSPIC33FJ64GP204-E/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP204-E/PT CAD Model

Description

dsPIC33FJ64GP204-E/PT Microcontroller

The dsPIC33FJ64GP204-E/PT is a high-performance 16-bit digital signal controller (DSC) from Microchip Technology, offering the perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities in a single chip. This particular model is part of Microchip's dsPIC33F family and is designed to cater to applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensing.

This DSC features a 40 MIPS (million instructions per second) performance with DSP-enhanced core, which includes a 16 x 16-bit multiplication operation and a 40-bit accumulator, allowing for high-speed mathematical calculations ideal for DSP applications. The dsPIC33FJ64GP204-E/PT comes with 64KB of Flash memory and 8KB of RAM, providing ample space for code and data storage for complex applications.

With its 16-bit architecture, the dsPIC33FJ64GP204-E/PT ensures efficient data handling and precision for control applications. It includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to interface with a wide range of sensors and actuators.

The device operates at a voltage range of 3.0V to 3.6V and features an on-chip voltage regulator for stable operation. It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still providing enough I/O pins for complex tasks.

For safety-critical applications, the dsPIC33FJ64GP204-E/PT includes several built-in hardware features such as a watchdog timer, fail-safe clock monitor, and programmable brown-out reset, ensuring reliable operation under various conditions. Furthermore, it supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

Overall, the dsPIC33FJ64GP204-E/PT from Microchip Technology is an excellent choice for engineers looking for a robust and flexible DSC that can handle demanding applications with ease.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention