EN
  • EN
  • DE

SN74CBTD3861PWE4

Part No SN74CBTD3861PWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP / Bus Switch 10 x 1:1 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTD
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CBTD3861
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256681-SN74CBTD3861PWE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3861PWE4 CAD Model

Description

The SN74CBTD3861PWE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. It is a 10-bit FET bus switch that comes with a level-shifting feature, making it ideal for applications that require the interfacing of different voltage domains. This component is part of the CBTD family of bus switches and offers low on-state resistance, which enhances its performance in switching applications.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit bus switch, which allows it to efficiently manage multiple data paths within a system.
  • Level Shifting: With the ability to shift between different voltage levels, this component is versatile in interfacing between components that operate at varying voltages.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and power loss during operation.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, thus extending the battery life of portable devices.
  • Wide Operating Voltage Range: The SN74CBTD3861PWE4 operates over a broad voltage range, accommodating various system requirements.
  • Quick Switching Speed: Fast switch transition times enable high-speed data transfer and minimal propagation delay.

Applications

The versatility of the SN74CBTD3861PWE4 makes it suitable for a wide array of applications. It is commonly used in:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Level translation
  • Hot-swapping and hot-docking applications

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) format with 24 pins, under the part number SN74CBTD3861PWE4. This package is optimized for space-constrained applications and is compatible with standard PCB manufacturing processes. Texas Instruments ensures the highest quality and reliability for its products, adhering to rigorous industry standards and thorough testing protocols.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess