EN
  • EN
  • DE

SN74CBT3384PWLE

Part No SN74CBT3384PWLE
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 10-Bit FET Bus Switch 24-TSSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Win Source Part Number 1020424-SN74CBT3384PWLE
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384PWLE CAD Model

Description

The SN74CBT3384PWLE from Texas Instruments is a high-performance, 10-bit FET bus switch designed to provide efficient, high-speed switching of digital signals. This integrated circuit is part of the CBT (Controlled-Bias Transistor) series, which is known for combining the low power of CMOS with the speed and drive of bipolar transistors.

Key Features

  • Low Power Consumption: This device operates with a very low quiescent power, making it ideal for power-sensitive applications.
  • High Speed: The SN74CBT3384PWLE is capable of switching signals at high speeds, ensuring minimal propagation delay and efficient data transmission.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs can tolerate a 5-V signal even when operating at a lower voltage, providing compatibility with mixed-voltage systems.
  • Low ON-State Resistance: The low resistance of the switch when it is in the ON state ensures minimal signal distortion and attenuation.
  • 10-Bit Bus Switch: The device features a 10-bit switch configuration, allowing for the simultaneous switching of multiple data paths.
  • Bidirectional Switching: It supports bidirectional data flow, providing versatility in connecting and isolating data buses.

Applications

The SN74CBT3384PWLE is suitable for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane data transmission
  • Memory switching operations
  • Level shifting for mixed-voltage systems

Technical Specifications

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the 'PWLE' suffix in its product name. It operates over a broad temperature range and is characterized for operation from -40°C to 85°C. The SN74CBT3384PWLE has a typical switch-on time of 0.25 ns and an off time of 0.15 ns, offering rapid switching capabilities for high-performance systems.

With its combination of speed, power efficiency, and robustness, the SN74CBT3384PWLE is an excellent choice for designers looking to improve the performance and reliability of their digital switching applications.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess