Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Win Source Part Number 191451-SN74CBT3384ADBLE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384ADBLE CAD Model

Description

The SN74CBT3384ADBLE is a high-quality, high-performance product from Texas Instruments, a renowned global semiconductor company that designs and manufactures advanced integrated circuits.

  • 10-bit FET bus switch:
  • 5-ohm switch connection: between two ports.
  • Voltage range: of 4.5V to 5.5V.
  • Low power consumption: Features a maximum ICC of 20 μA.
  • Wide temperature range: from -40°C to 85°C.
  • Latch-up performance: that exceeds 250 mA per JESD 17.
  • ESD protection circuitry:
  • 24-pin SSOP (DB) package:
  • RoHS compliant: adhering to the strict standards set for hazardous substances.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 1 X 1:1 8-SSOP
Need more? Email Us
ECAD model for TC7WB126FK(TE85L,F
ON Semiconductor
IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Lowest to $6.1307
ECAD model for MC10EL58DTR2G
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G158GF,132
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3586
ECAD model for CD4051BNS
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-SO
Lowest to $0.7765
ECAD model for 74CBTLV3253D,118
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Lowest to $4.4319
ECAD model for 74HC137D,652
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention