EN
  • EN
  • DE

SN74CBT3383PW

Part No SN74CBT3383PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS-EXCHANGE SWITCHES | IC SWITCH BUS-EXCH FET 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CBT3383
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254282-SN74CBT3383PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383PW CAD Model

Description

SN74CBT3383PW Product Overview

The SN74CBT3383PW from Texas Instruments is a high-performance integrated circuit designed to facilitate efficient data switching and bus exchange in a variety of electronic applications. This particular chip is a 10-bit FET bus switch that comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, ensuring a compact footprint suitable for space-constrained designs.

Key Features

  • 10-Bit Bus Switch: The SN74CBT3383PW provides ten individually controllable switching channels, allowing for precise control over data flow and signal routing.
  • Low On-State Resistance: The switch features a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and maximizes data integrity.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5 volts, even when the device is powered off, providing additional flexibility and compatibility with various logic levels.
  • Quick Switching Speed: The device boasts a fast switching speed, ensuring minimal delay in data transfer and signal processing.
  • Low Power Consumption: With its power-efficient design, the SN74CBT3383PW helps to reduce overall power consumption within the systems it's integrated into.
  • I/O Capacitance: The switch has a low input/output capacitance, which further contributes to the high-speed performance of the device.

Applications

The SN74CBT3383PW is versatile and can be used in a wide range of applications, including:

  • Bus isolation and exchange in computer and server applications
  • Signal gating for data communication systems
  • Interface switching for peripherals and memory devices
  • Function multiplexing in consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT3383PW is no exception. It is manufactured under strict quality control measures, ensuring high reliability and performance consistency. The device is also RoHS compliant, which means it meets the restrictions on hazardous substances set by the European Union, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess