EN
  • EN
  • DE

SN74CBT3383CPWR

Part No SN74CBT3383CPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 5X2:2 24TSSOP / Bus FET Exchange Switch 5 x 2:2 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CBT3383
Other Names 296-19226-2,296-19226-1,-SN74CBT3383CPWRG4,-SN74CBT3383CPWRE4,SN74CBT3383CPWRE4,-SN74CBT3383CPWRE4R,-SN74CBT3383CPWRG4R,-296-19226-1,296-19226-6,SN74CBT3383CPWRG4,SN74CBT3383CPWRE4,-SN74CBT3383CPWRR,SN74CBT3383CPWRG4,-296-19226-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256704-SN74CBT3383CPWR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383CPWR CAD Model

Description

Product Overview: SN74CBT3383CPWR from Texas Instruments

The SN74CBT3383CPWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This chip is part of the CBT (crossbar switch technology) family of devices, which are known for their low-voltage operation and bidirectional data flow capabilities.

Key Features

  • Low-Voltage Operation: The SN74CBT3383CPWR operates at a nominal voltage of 3.3V, which makes it suitable for modern low-voltage applications that require reduced power consumption.
  • 10-Bit FET Bus Switch: The device features a 10-bit FET bus switch with a 5-ohm switch connection between two ports. This provides high-speed bidirectional data transfer between the ports.
  • Low Power Dissipation: With an ultra-low power dissipation, the SN74CBT3383CPWR conserves energy, making it ideal for power-sensitive designs.
  • High Bandwidth: The switch provides a high bandwidth that enables fast data transmission, ensuring that the device is suitable for high-speed signal switching applications.

Applications

The SN74CBT3383CPWR is versatile and can be used in a variety of applications, including:

  • Memory Interleaving
  • Signal Gating
  • Bus Isolation
  • Data Switching Networks

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the PWR suffix in its part number. This compact package is suitable for space-constrained applications. Additionally, the SN74CBT3383CPWR is designed to meet the stringent quality standards set by Texas Instruments, ensuring reliability and performance.

Environmental Compliance

Compliant with RoHS (Restriction of Hazardous Substances), the SN74CBT3383CPWR adheres to environmental regulations that limit the use of certain hazardous materials in electronic equipment. This commitment to environmental responsibility makes it an eco-friendly choice for electronic system design.

In summary, the SN74CBT3383CPWR from Texas Instruments is a robust, high-speed integrated circuit that offers efficient power usage, high bandwidth, and reliable performance for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess