EN
  • EN
  • DE

SN74CBT3383CPW

Part No SN74CBT3383CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 5X2:2 24TSSOP / Bus FET Exchange Switch 5 x 2:2 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SN74CBT
Other Names SN74CBT3383CPWG4,SN74CBT3383CPWG4,TEXTISSN74CBT3383CPW,2156-SN74CBT3383CPW-TI,SN74CBT3383CPWE4,SN74CBT3383CPWE4
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256687-SN74CBT3383CPW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383CPW CAD Model

Description

The SN74CBT3383CPW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the CBT (Crossbar Switch Technology) family of switch matrices which provide high-speed switching with low on-state resistance, making it ideal for applications that require efficient data routing and signal integrity.

Key Features

  • Type: 10-Bit FET Bus Switch
  • Package: 24-Pin TSSOP (Thin Shrink Small Outline Package)
  • Voltage Range: 4.5V to 5.5V, making it suitable for 5V systems.
  • Low On-State Resistance: Typically around 5 ohms, providing efficient signal switching with minimal signal distortion.
  • 5-V Bus Switch: Optimized for 5V switching applications, ensuring compatibility with a variety of digital systems.
  • Bi-Directional Switch: Capable of passing signals in both directions, enhancing design flexibility.
  • Low Power Consumption: Features a power-down mode that significantly reduces power consumption when not in active use.

Applications

The SN74CBT3383CPW is versatile and can be used in a wide range of applications. It's particularly well-suited for situations where data needs to be routed or switched between different buses or signal paths. Common applications include:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating in data communication systems
  • Memory interleaving in computer systems
  • Peripheral switching in PCs and laptops

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT3383CPW is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device's performance is characterized for operation from -40°C to 85°C, ensuring reliable operation across a wide range of temperatures.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and product guides available on the Texas Instruments website.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5984 $50.8640
205+ $0.4910 $100.6550
320+ $0.4757 $152.2240
435+ $0.4603 $200.2305
565+ $0.4450 $251.4250
755+ $0.3990 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess