EN
  • EN
  • DE

VN5E010FH

Part No VN5E010FH
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103957-VN5E010FH
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN5E010FH CAD Model

Description

STMicroelectronics VN5E010FH Automotive-Grade Power MOSFET

The VN5E010FH from STMicroelectronics is a high-performance automotive-grade power MOSFET designed to deliver efficient power management and control in a wide range of automotive applications. This robust component is part of the VIPower M0-5 family, which is well-known for its reliability and efficiency in handling high power loads within vehicular systems.

With an operating voltage range of 5.5V to 28V, the VN5E010FH is versatile and suitable for 12V automotive systems, including those found in cars, trucks, and buses. It is capable of driving a substantial load with a continuous current rating of 24A, making it an excellent choice for high-power applications such as headlight control, HVAC systems, and electric power steering.

One of the standout features of the VN5E010FH is its thermal shutdown protection, which ensures the device operates within safe temperature limits, thereby preventing thermal runaway and enhancing the overall safety of the automotive system. Additionally, this power MOSFET includes overcurrent and overvoltage protection, further safeguarding the electronic components from potential damage due to unexpected electrical spikes or surges.

The VN5E010FH comes in a compact, surface-mount package that is designed to minimize space on the PCB while maximizing thermal performance. Its 5-pin package is optimized for simplified PCB layout and provides a strong connection for reliable operation under the mechanical stresses that are typical in automotive environments. Furthermore, it is compliant with AEC-Q100 standards, ensuring that it meets the stringent requirements for automotive-grade electronic components.

In summary, the VN5E010FH power MOSFET from STMicroelectronics is a high-quality, durable component that offers excellent power management capabilities for automotive applications. Its protective features and compliance with automotive industry standards make it a reliable choice for designers and engineers looking to enhance the performance and safety of their vehicular systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess