EN
  • EN
  • DE

SN74CBT3345DBR

Part No SN74CBT3345DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-BIT FET BUS SW 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1099723-SN74CBT3345DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345DBR CAD Model

Description

Product Overview: SN74CBT3345DBR from Texas Instruments

The SN74CBT3345DBR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This particular device is part of the CBT (Crossbar Switch Technology) family, which is known for its exceptional signal switching capabilities for data bus and signal path applications.

The SN74CBT3345DBR functions as an octal bidirectional transceiver with 3-state outputs, making it a versatile component for interfacing between two buses of different voltage levels. The device is designed to be used in applications where data needs to be transferred from a bus with a higher voltage to a bus with a lower voltage and vice versa, without the need for direction control signals.

Key features of the SN74CBT3345DBR include:

  • Dual-supply voltage operation: The device can operate with a 5-V VCC supply on the A side and a 3.3-V or 2.5-V VCC supply on the B side, providing flexibility for interfacing between different logic levels.
  • Low power consumption: It is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High-speed data transfer: The SN74CBT3345DBR is capable of transferring data at high speeds, ensuring minimal delay in communication between devices.
  • ESD protection: The device includes robust electrostatic discharge (ESD) protection to prevent damage from static electricity, enhancing its reliability and lifespan.
  • Wide operating temperature range: It is designed to operate over a broad temperature range, suiting various industrial and commercial environments.

This component comes in a DB (SSOP – Shrink Small-Outline Package) type package, referenced by the 'DBR' suffix in its name, which is suitable for space-constrained applications due to its small footprint. The package is also designed for improved thermal performance and reduced inductance, which helps maintain signal integrity in high-speed applications.

Overall, the SN74CBT3345DBR is an ideal choice for designers looking for a reliable, high-speed transceiver capable of interfacing between different voltage domains. Its robust design and advanced features make it suitable for a wide range of applications, including computing, networking, telecommunications, and more.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4229 $50.7480
290+ $0.3470 $100.6300
450+ $0.3362 $151.2900
615+ $0.3254 $200.1210
795+ $0.3145 $250.0275
1,065+ $0.2820 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess