EN
  • EN
  • DE

SN74CBT3244CDBR

Part No SN74CBT3244CDBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20SSOP / Bus Switch 4 x 1:1 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Other Names -SN74CBT3244CDBRE4,TEXTISSN74CBT3244CDBR,-SN74CBT3244CDBRG4,296-19194-6,-SN74CBT3244CDBRR,296-19194-1,-SN74CBT3244CDBRE4R,296-19194-2,-296-19194-1,2156-SN74CBT3244CDBR-TITR,-296-19194-1,-SN74CBT3244CDBRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256762-SN74CBT3244CDBR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244CDBR CAD Model

Description

The SN74CBT3244CDBR is a high-performance integrated circuit from Texas Instruments, designed to serve as an octal FET bus switch with a level-shifting feature. This component is part of the CBT (Controlled-Bias Transceiver) family, which is known for its versatility in providing bidirectional switching for data transmission and reception in bus-oriented systems.

Key Features

  • Bus Switching: The device contains eight FET switches that can connect inputs to outputs, making it ideal for applications requiring the routing of high-speed signals such as data buses.
  • Level Shifting: The SN74CBT3244CDBR is capable of shifting signal levels, allowing for the interfacing between different voltage domains within a system.
  • Low On-State Resistance: This product features a low on-state resistance of the FET switches, which minimizes signal distortion and provides better signal integrity.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs can tolerate up to 5V, even when the device is powered off, providing flexibility in mixed-voltage environments.
  • Fast Switching: Fast switch times of the device ensure minimal propagation delay, making it suitable for high-speed applications.
  • Low Power Consumption: The SN74CBT3244CDBR has been designed for low power consumption, helping to extend battery life in portable applications.

Applications

The SN74CBT3244CDBR is commonly used in a variety of electronic systems, including:

  • Communication Equipment
  • Servers and Networking Hardware
  • Computers and Computer Peripherals
  • Signal Routing and Distribution
  • Level Translation for Mixed-Voltage Systems

Package and Quality

Encased in a SSOP (Shrink Small Outline Package) with 20 pins, the SN74CBT3244CDBR is designed for surface-mount technology, allowing for compact and efficient PCB design. Texas Instruments ensures high-quality manufacturing standards, providing reliability and performance for critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3738 $50.4630
330+ $0.3068 $101.2440
505+ $0.2972 $150.0860
700+ $0.2876 $201.3200
900+ $0.2780 $250.2000
1,205+ $0.2492 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess