EN
  • EN
  • DE

SN74CBT3125PWG4

Part No SN74CBT3125PWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14TSSOP / Bus Switch 1 x 1:1 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74CBT3125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1148979-SN74CBT3125PWG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125PWG4 CAD Model

Description

Product Overview: SN74CBT3125PWG4

The SN74CBT3125PWG4 is a high-performance, 4-bit FET bus switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the CBT (Controlled-Bi-directional Transceiver) family, which is renowned for its low-power consumption and high-speed operation. The SN74CBT3125PWG4 is an ideal choice for applications requiring the efficient routing of digital signals while minimizing signal distortion and propagation delay.

Key Features

  • 4-Bit Bus Switch: The device features four independent bidirectional switches that provide high-speed switching for data flow control.
  • 5-Ω Switch Connection: The low ON-state resistance of the switch ensures minimal signal degradation and allows for higher bandwidth data transmission.
  • Low Power Consumption: With a typical ICC of only 0.25 µA, the SN74CBT3125PWG4 is optimized for power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 4.5 V to 5.5 V, providing design flexibility for various system voltages.
  • High-Speed Operation: Capable of operating at speeds up to 250 MHz, this bus switch is suitable for high-performance computing and networking applications.

Applications

The versatility of the SN74CBT3125PWG4 makes it a suitable component for a wide range of applications, including:

  • Signal gating
  • Data switching and routing
  • Bus isolation
  • Memory interleaving
  • Capacitance reduction and bus loading in bus-intensive environments

Package and Quality

The SN74CBT3125PWG4 is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring reliability and performance.

For engineers and designers looking for a robust and efficient bus switch solution, the SN74CBT3125PWG4 from Texas Instruments offers an excellent blend of speed, power efficiency, and versatility, making it an essential component for digital signal routing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7311 $51.1770
150+ $0.6848 $102.7200
230+ $0.6617 $152.1910
325+ $0.6154 $200.0050
425+ $0.5923 $251.7275
530+ $0.5692 $301.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess