EN
  • EN
  • DE

SN74CBT16214CDGGR

Part No SN74CBT16214CDGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 12-BIT 1-OF-3 FET MULTIPLEXER/DEMULTIPLEXER 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1254227-SN74CBT16214CDGGR
Manufacturer Homepage www.ti.com
Family Name SN74CBT16214
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT16214CDGGR CAD Model

Description

SN74CBT16214CDGGR - Texas Instruments

The SN74CBT16214CDGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of high-speed signal switching and bus exchange applications. This product is part of the CBT (Crossbar Switch Technology) family, which is known for providing low-voltage, high-speed switching with low power dissipation.

Key Features

  • Bus Switch Type: 12-Bit Bus Switch
  • Package: 48-TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Max Data Rates: Exceeds 250 Mbps (Megabits per second)
  • Low Standby Power: ICC = 2.5 µA Max
  • 5-Ω Switch Connection Between Two Ports: Minimal propagation delay through the switch
  • Low ON-State Resistance: Characteristics for better signal integrity

Product Description

The SN74CBT16214CDGGR by Texas Instruments is a 12-bit FET bus switch designed with a low ON-state resistance, allowing for minimal signal distortion. This makes it an ideal choice for applications that require the switching of high-speed signals, such as computer servers, networking equipment, and telecommunication systems.

The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The 48-TSSOP package is optimized for reduced space on PCBs (Printed Circuit Boards), making it suitable for compact designs.

With its high-speed data rates that exceed 250 Mbps, the SN74CBT16214CDGGR is capable of supporting the fast data transfer requirements of modern digital systems. The low power consumption and standby power of the device also contribute to energy efficiency, making it a sustainable choice for power-sensitive designs.

Overall, the SN74CBT16214CDGGR is a robust and reliable component that provides high-speed signal switching with the quality and performance expected from Texas Instruments. Its integration into electronic systems can significantly enhance overall performance while maintaining energy efficiency and signal integrity.

Applications

  • High-speed data transfer systems
  • Networking equipment
  • Telecommunications
  • Server and storage systems
  • Signal routing

You May Also Be Interested in

Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9141 $50.8833
32+ $3.2116 $102.7712
49+ $3.1112 $152.4488
67+ $3.0108 $201.7236
86+ $2.9105 $250.3030
115+ $2.6094 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess