Product Overview: SN74CBT16212C from Texas Instruments
The SN74CBT16212C by Texas Instruments is a high-performance integrated circuit that delivers a seamless solution for routing and switching applications. This 24-bit FET bus switch comes with a low on-state resistance of the switch, which allows connections to be made with minimal propagation delay.
Key Features
- Bus Switch Type: The device features a 24-bit bus switch which provides high-speed switching for data bus management.
- Low On-State Resistance: The switch's low on-state resistance ensures minimal signal distortion and power loss, thus maintaining signal integrity.
- 5-V Tolerant Inputs and Outputs: Inputs and outputs are designed to tolerate up to 5V, making this device compatible with a range of logic levels.
- Quick Switching: The SN74CBT16212C is capable of fast switching, which is crucial for high-speed data transmission and reduces transition times.
- Latch-Up Performance: It exceeds 250 mA per JESD 17, which means it offers reliable performance under a wide range of conditions.
Applications
The SN74CBT16212C is a versatile component that can be used in various applications, including:
- Bus isolation and switching in servers and routers
- Signal gating, where data flow needs to be controlled
- Hot-swapping and hot-docking of peripheral components
- Memory interleaving in high-performance computing systems
Technical Specifications
The device operates with a supply voltage ranging from 4.5V to 5.5V, which is suitable for interfacing with standard 5V logic families. Its operating temperature range is from -40°C to 85°C, making it reliable in diverse environmental conditions.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74CBT16212C is no exception. This product is designed and tested to meet the stringent standards required for industrial and commercial applications. Customers can trust the consistent performance and longevity of this device.