EN
  • EN
  • DE

SN74CBT16212AZQLR

Part No SN74CBT16212AZQLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 12X2:2 56BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-VFBGA
Case / Package 56-BGA Microstar Junior (7x4.5)
Family Name SN74CBT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896545-SN74CBT16212AZQLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212AZQLR CAD Model

Description

Product Overview: SN74CBT16212AZQLR

The SN74CBT16212AZQLR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip is part of the CBT (Crossbar Switch Technology) family of devices, designed to provide high-speed switching with low on-state resistance, making it ideal for applications that require efficient data routing and signal integrity.

Key Features:

  • 24-Bit FET Bus Switch: The SN74CBT16212AZQLR features a 24-bit bus switch with 12-bit bus exchange switches. This allows for flexible routing of signals within a digital system, providing excellent signal management capabilities.
  • 5-V Tolerant Inputs and Outputs: This device is designed to interface with 5-V logic levels, making it compatible with a wide range of digital systems, from legacy devices to modern high-speed interfaces.
  • Low On-State Resistance: The switch's low on-state resistance minimizes signal distortion and voltage drop, ensuring that signals are transmitted with high fidelity.
  • Quick Switching: The SN74CBT16212AZQLR boasts fast switching speeds, which is crucial for applications that require rapid data exchange or quick response times.
  • Low Power Consumption: Power efficiency is a hallmark of this device, with its low quiescent power dissipation making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, this device is robust and can function reliably in a variety of environmental conditions.

Applications:

The versatility of the SN74CBT16212AZQLR makes it a prime choice for a broad spectrum of applications, including:

  • Bus exchange and isolation in servers and routers
  • Data communication systems
  • Signal gating
  • Logic switching
  • Peripheral switching in PCs and laptops

Package and Quality:

The SN74CBT16212AZQLR is offered in a compact 80-BGA (Ball Grid Array) package, ensuring a small footprint on the PCB while providing robust and reliable connections. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a dependable and high-speed switching solution, the SN74CBT16212AZQLR from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6226 $52.4520
47+ $2.1519 $101.1393
72+ $2.0847 $150.0984
100+ $2.0174 $201.7400
129+ $1.9502 $251.5758
172+ $1.7484 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess