EN
  • EN
  • DE

R1501J090B-T1-AE

Part No R1501J090B-T1-AE
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287655-R1501J090B-T1-AE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1501J090B-T1-AE CAD Model

Description

The R1501J090B-T1-AE is a voltage regulator IC manufactured by Ricoh. This component provides a stable and regulated voltage output, critical for the operation of sensitive electronic components. Its primary function is to maintain a consistent voltage level, protecting devices from voltage spikes and fluctuations.

Applications

  • Powering microprocessors and microcontrollers
  • Voltage regulation for sensors and analog circuits
  • Battery-powered devices
  • Portable media players
  • Industrial control equipment

Features

  • High output voltage accuracy
  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection

Benefits

  • Ensures a stable and reliable voltage supply
  • Protects electronic components from damage
  • Extends battery life in portable devices
  • Improves system performance
  • Reduces the risk of component failure

Additional Details

The R1501J090B-T1-AE offers high output voltage accuracy, ensuring that connected components receive the correct voltage for optimal operation. Its low dropout voltage (LDO) capability allows it to function effectively even when the input voltage is close to the desired output voltage, which is particularly important in battery-powered applications. The low quiescent current minimizes power consumption when the device is in standby mode, further contributing to energy efficiency. Overcurrent protection safeguards the regulator and connected circuits from excessive current, preventing potential damage. The thermal shutdown protection feature automatically shuts down the regulator if it overheats, protecting it from thermal damage.

The R1501J090B-T1-AE is often used with ceramic capacitors, which offer stable performance and low ESR (Equivalent Series Resistance). It's designed for applications where a consistent and reliable voltage supply is crucial, such as in precision instrumentation, medical devices, and industrial automation systems. The regulator's protection features enhance its robustness and longevity, making it a dependable choice for a wide range of electronic applications. The ability to maintain a stable voltage even under varying load conditions contributes to the overall stability and performance of the system.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess